KOA Speer Electronics, Inc. Res, 390R, 1%, 0.25W, 1206 Rohs Compliant Koa RK73H2BTTD3900F.

Description
RES, 390R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
Description
RES, 390R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the part number 85AH1959, features a nominal resistance of 390 ohms with a tolerance of 1% and a power rating of 0.25 watts. It is housed in a 1206 package size, making it suitable for various applications where space is a consideration. The resistor is constructed using a metal glaze thick film, ensuring excellent heat and weather resistance, along with high stability and reliability due to its triple-layer electrode structure. It is compatible with both flow and reflow soldering processes and meets EU-RoHS compliance standards. The operating temperature range for this resistor is from -55°C to +125°C, with a maximum working voltage of 150V. This product is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the part number 85AH1959, features a nominal resistance of 390 ohms with a tolerance of 1% and a power rating of 0.25 watts. It is housed in a 1206 package size, making it suitable for various applications where space is a consideration. The resistor is constructed using a metal glaze thick film, ensuring excellent heat and weather resistance, along with high stability and reliability due to its triple-layer electrode structure. It is compatible with both flow and reflow soldering processes and meets EU-RoHS compliance standards. The operating temperature range for this resistor is from -55°C to +125°C, with a maximum working voltage of 150V. This product is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1959
Res, 390R, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1959
RES, 390R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 390R, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH1959
Product Name Res, 390R, 1%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details