301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Res Thick Film 1206 301K Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R
RES 301K OHM 1% 1/4W 1206
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H2BTTD3013FTR-ND | 430-RK73H2BTTD3013F | RK73H2BTTD3013F |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1206 301K Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Automotive | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; Surface Mount | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |