3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 3.01K OHM 1% 1/4W 1206 Product overview: RK73H2BTTD3011F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD3011F can be used for catalog matching and distributor lookup.
RES, 3K01, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
Res Thick Film 1206 3.01K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
RES 3.01K OHM 1% 1/4W 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H2BTTD3011FDKR-ND | 52-RK73H2BTTD3011F | 85AH1908 | 430-RK73H2BTTD3011F | RK73H2BTTD3011F |
| Product Name | Chip Resistor - Surface Mount | 4W Resistor | Res, 3K01, 1%, 0.25W, 1206 Rohs Compliant Koa | Res Thick Film 1206 3.01K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Punched Paper T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Automotive | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | 1206 | Surface Mount Technology (SMT / SMD); 1206; Surface Mount | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |