KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD28R7F

Description
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD28R7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD28R7FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD28R7FTR-ND
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD28R7FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD28R7FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD28R7FCT-ND
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD28R7FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD28R7FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD28R7FDKR-ND
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors 1/4watts 28.7ohms 1% - 430-RK73H2BTTD28R7F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4watts 28.7ohms 1%
430-RK73H2BTTD28R7F
Thick Film Resistors 1/4watts 28.7ohms 1% 430-RK73H2BTTD28R7F
Thick Film Resistors 1/4watts 28.7ohms 1%

Thick Film Resistors 1/4watts 28.7ohms 1%

Supplier's Site
Res, 28R7, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1883
Res, 28R7, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1883
RES, 28R7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 28R7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2BTTD28R7F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2BTTD28R7F
Chip Resistor - Surface Mount RK73H2BTTD28R7F
RES 28.7 OHM 1% 1/4W 1206

RES 28.7 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H2BTTD28R7FTR-ND 430-RK73H2BTTD28R7F 85AH1883 RK73H2BTTD28R7F
Product Name Chip Resistor - Surface Mount Thick Film Resistors 1/4watts 28.7ohms 1% Res, 28R7, 1%, 0.25W, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details