KOA Speer Electronics, Inc. Res, 2K7, 1%, 0.25W, 1206 Rohs Compliant Koa RK73H2BTTD2701F.

Description
RES, 2K7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
Description
RES, 2K7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series resistor, specifically the 2K7, 1%, 0.25W, 1206 model, is a precision thick film flat chip resistor designed for high stability and reliability. It features a triple-layer electrode structure, ensuring excellent heat and weather resistance due to its metal glaze composition. This resistor is suitable for both flow and reflow soldering processes and is compatible with various automatic mounters. It meets EU-RoHS requirements, making it a suitable choice for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. Its compact size and light weight make it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The RK73H series resistor, specifically the 2K7, 1%, 0.25W, 1206 model, is a precision thick film flat chip resistor designed for high stability and reliability. It features a triple-layer electrode structure, ensuring excellent heat and weather resistance due to its metal glaze composition. This resistor is suitable for both flow and reflow soldering processes and is compatible with various automatic mounters. It meets EU-RoHS requirements, making it a suitable choice for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. Its compact size and light weight make it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1878
Res, 2K7, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1878
RES, 2K7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 2K7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH1878
Product Name Res, 2K7, 1%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details