RES 1 OHM 1% 1/4W 1206 Product overview: RK73H2BTTD1R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2BTTD1R00F can be used for catalog matching and distributor lookup.
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 1 OHM 1% 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RK73H2BTTD1R00F | 2019-RK73H2BTTD1R00FTR-ND | RK73H2BTTD1R00F |
| Product Name | 1 OHM 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Operating DC Voltage | 200 volts |