KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2BTTD1021F

Description
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1021FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1021FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1021FTR-ND
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1021FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1021FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1021FDKR-ND
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2BTTD1021FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2BTTD1021FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2BTTD1021FCT-ND
1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BTTD1021F
932177-RK73H2BTTD1021F
Chip Resistor - Surface Mount - RK73H2BTTD1021F 932177-RK73H2BTTD1021F
Manufacturer: KOA Speer Win Source Part Number: 932177-RK73H2BTTD102 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73H2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2BTTD1021F CT, 2019-RK73H2BTTD1021F TR, 2019-RK73H2BTTD1021F DKR

Manufacturer: KOA Speer
Win Source Part Number: 932177-RK73H2BTTD1021F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 1.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73H2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2BTTD1021FCT, 2019-RK73H2BTTD1021FTR, 2019-RK73H2BTTD1021FDKR

Buy Now Datasheet
Res, 1K02, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH1702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH1702
Res, 1K02, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH1702
RES, 1K02, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 1K02, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73H2BTTD1021F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H2BTTD1021F
Resistors - Chip Resistor - Surface Mount RK73H2BTTD1021F
RES 1.02K OHM 1% 1/4W 1206

RES 1.02K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H2BTTD1021FTR-ND 932177-RK73H2BTTD1021F 85AH1702 RK73H2BTTD1021F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2BTTD1021F Res, 1K02, 1%, 0.25W, 1206 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details