KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2BT1690F RK73H2BT1690F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049794-RK73H2BT1690 F Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 169 Ω Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049794-RK73H2BT1690 F Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 169 Ω Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2BT1690F - 1049794-RK73H2BT1690F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2BT1690F
1049794-RK73H2BT1690F
Chip Resistor - Surface Mount - RK73H2BT1690F 1049794-RK73H2BT1690F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049794-RK73H2BT1690 F Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 169 Ω Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049794-RK73H2BT1690F
Voltage Rating: 200 V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 169 Ω
Power Rating: 250 mW
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1049794-RK73H2BT1690F
Product Name Chip Resistor - Surface Mount - RK73H2BT1690F
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details