KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD60R4F

Description
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD60R4FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD60R4FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD60R4FDKR-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD60R4FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD60R4FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD60R4FCT-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD60R4FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD60R4FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD60R4FTR-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
60.4 OHM 4W Resistor - 52-RK73H2ATTD60R4F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60.4 OHM 4W Resistor
52-RK73H2ATTD60R4F
60.4 OHM 4W Resistor 52-RK73H2ATTD60R4F
RES 60.4 OHM 1% 1/4W 0805 Product overview: RK73H2ATTD60R4F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD60R4F can be used for catalog matching and distributor lookup.

RES 60.4 OHM 1% 1/4W 0805 Product overview: RK73H2ATTD60R4F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD60R4F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2ATTD60R4F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD60R4F
Chip Resistor - Surface Mount RK73H2ATTD60R4F
RES 60.4 OHM 1% 1/4W 0805

RES 60.4 OHM 1% 1/4W 0805

Supplier's Site Datasheet
Res Thick Film 0805 60.4 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R - 430-RK73H2ATTD60R4F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 60.4 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R
430-RK73H2ATTD60R4F
Res Thick Film 0805 60.4 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R 430-RK73H2ATTD60R4F
Res Thick Film 0805 60.4 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0805 60.4 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site
Res, 60R4, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1540
Res, 60R4, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1540
RES, 60R4, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 60R4, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 2019-RK73H2ATTD60R4FDKR-ND 52-RK73H2ATTD60R4F RK73H2ATTD60R4F 430-RK73H2ATTD60R4F 85AH1540
Product Name Chip Resistor - Surface Mount 60.4 OHM 4W Resistor Chip Resistor - Surface Mount Res Thick Film 0805 60.4 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R Res, 60R4, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) 0805
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1693FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details