KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD57R6F

Description
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD57R6FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD57R6FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD57R6FTR-ND
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD57R6FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD57R6FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD57R6FCT-ND
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD57R6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD57R6FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD57R6FDKR-ND
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 57R6, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1527
Res, 57R6, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1527
RES, 57R6, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 57R6, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RK73H2ATTD57R6FTR-ND 85AH1527
Product Name Chip Resistor - Surface Mount Res, 57R6, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details