KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD5232F

Description
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD5232FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD5232FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD5232FCT-ND
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD5232FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD5232FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD5232FDKR-ND
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD5232FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD5232FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD5232FTR-ND
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 52K3, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1506
Res, 52K3, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1506
RES, 52K3, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 52K3, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RK73H2ATTD5232FCT-ND 85AH1506
Product Name Chip Resistor - Surface Mount Res, 52K3, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers