KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ATTD4222F RK73H2ATTD4222F

Description
Manufacturer: KOA Speer Win Source Part Number: 932169-RK73H2ATTD422 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ATTD4222F TR, 2019-RK73H2ATTD4222F DKR, 2019-RK73H2ATTD4222F CT
Request a Quote
Description
Manufacturer: KOA Speer Win Source Part Number: 932169-RK73H2ATTD422 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ATTD4222F TR, 2019-RK73H2ATTD4222F DKR, 2019-RK73H2ATTD4222F CT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2ATTD4222F is a surface mount chip resistor manufactured by Win Source Electronics, featuring a resistance value of 42.2 kOhms with a tolerance of ±1%. It is rated for a power dissipation of 0.25W (1/4W) and is suitable for applications requiring moisture resistance, making it compliant with automotive standards (AEC-Q200). The resistor operates within a temperature range of -55°C to +155°C, ensuring reliability in various environmental conditions. It is packaged in a standard 0805 (2012 metric) size and is available in reels of 5000 units. The product meets EU RoHS requirements and is designed for both flow and reflow soldering processes.

Datasheet Summary
Powered by GS/AI

The RK73H2ATTD4222F is a surface mount chip resistor manufactured by Win Source Electronics, featuring a resistance value of 42.2 kOhms with a tolerance of ±1%. It is rated for a power dissipation of 0.25W (1/4W) and is suitable for applications requiring moisture resistance, making it compliant with automotive standards (AEC-Q200). The resistor operates within a temperature range of -55°C to +155°C, ensuring reliability in various environmental conditions. It is packaged in a standard 0805 (2012 metric) size and is available in reels of 5000 units. The product meets EU RoHS requirements and is designed for both flow and reflow soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD4222F
932169-RK73H2ATTD4222F
Chip Resistor - Surface Mount - RK73H2ATTD4222F 932169-RK73H2ATTD4222F
Manufacturer: KOA Speer Win Source Part Number: 932169-RK73H2ATTD422 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ATTD4222F TR, 2019-RK73H2ATTD4222F DKR, 2019-RK73H2ATTD4222F CT

Manufacturer: KOA Speer
Win Source Part Number: 932169-RK73H2ATTD4222F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RK73H2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2ATTD4222FTR, 2019-RK73H2ATTD4222FDKR, 2019-RK73H2ATTD4222FCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD4222FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD4222FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD4222FCT-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD4222FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD4222FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD4222FDKR-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD4222FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD4222FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD4222FTR-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 932169-RK73H2ATTD4222F 2019-RK73H2ATTD4222FCT-ND
Product Name Chip Resistor - Surface Mount - RK73H2ATTD4222F Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details