KOA Speer Electronics, Inc. 4W Resistor RK73H2ATTD3902F

Description
RES 39K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD3902F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD3902F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 39K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD3902F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD3902F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2ATTD3902F is a surface mount chip resistor from Win Source Electronics, designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 39 kOhms, a power rating of 0.25W (1/4W), and a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100ppm/°C. It is constructed using thick film technology and is moisture resistant, making it suitable for various environmental conditions. The component is packaged in a standard 0805 (2012 metric) size, with dimensions of 0.079" L x 0.049" W (2.00mm x 1.25mm). The resistor is supplied on tape and reel, with a standard package quantity of 5,000 units.

Datasheet Summary
Powered by GS/AI

The RK73H2ATTD3902F is a surface mount chip resistor from Win Source Electronics, designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 39 kOhms, a power rating of 0.25W (1/4W), and a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100ppm/°C. It is constructed using thick film technology and is moisture resistant, making it suitable for various environmental conditions. The component is packaged in a standard 0805 (2012 metric) size, with dimensions of 0.079" L x 0.049" W (2.00mm x 1.25mm). The resistor is supplied on tape and reel, with a standard package quantity of 5,000 units.

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-RK73H2ATTD3902F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 39K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD3902F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD3902F can be used for catalog matching and distributor lookup.

RES 39K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD3902F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD3902F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1237241-RK73H2ATTD3902F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237241-RK73H2ATTD3902F
Resistors - Chip Resistor - Surface Mount 1237241-RK73H2ATTD3902F
Win Source Part Number: 1237241-RK73H2ATTD39 02F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2ATTD3902F DKR,2019-RK73H2ATTD3 902FCT,2019-RK73H2AT TD3902FTR Base Product Number: RK73H2A

Win Source Part Number: 1237241-RK73H2ATTD3902F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H2ATTD3902FDKR,2019-RK73H2ATTD3902FCT,2019-RK73H2ATTD3902FTR
Base Product Number: RK73H2A

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3902FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3902FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3902FDKR-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3902FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3902FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3902FCT-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3902FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3902FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3902FTR-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RK73H2ATTD3902F 1237241-RK73H2ATTD3902F 2019-RK73H2ATTD3902FDKR-ND
Product Name 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 39000 ohms 39000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details