KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD3482F

Description
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3482FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3482FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3482FDKR-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3482FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3482FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3482FCT-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3482FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3482FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3482FTR-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 34K8, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1382
Res, 34K8, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1382
RES, 34K8, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 34K8, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thick Film Resistors 1/4W 34.8K OHM 1% - 430-RK73H2ATTD3482F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4W 34.8K OHM 1%
430-RK73H2ATTD3482F
Thick Film Resistors 1/4W 34.8K OHM 1% 430-RK73H2ATTD3482F
Thick Film Resistors 1/4W 34.8K OHM 1%

Thick Film Resistors 1/4W 34.8K OHM 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H2ATTD3482FDKR-ND 85AH1382 430-RK73H2ATTD3482F
Product Name Chip Resistor - Surface Mount Res, 34K8, 1%, 0.25W, 0805 Rohs Compliant Koa Thick Film Resistors 1/4W 34.8K OHM 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details