KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ATTD3161F RK73H2ATTD3161F

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 711891-RK73H2ATTD316 1F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 3.16 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 711891-RK73H2ATTD316 1F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 3.16 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD3161F
711891-RK73H2ATTD3161F
Chip Resistor - Surface Mount - RK73H2ATTD3161F 711891-RK73H2ATTD3161F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 711891-RK73H2ATTD316 1F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 3.16 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 711891-RK73H2ATTD3161F
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.16 kOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3161FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3161FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3161FDKR-ND
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3161FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3161FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3161FTR-ND
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3161FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3161FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3161FCT-ND
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3K16, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1356
Res, 3K16, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1356
RES, 3K16, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 3K16, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film 0805 3.16K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73H2ATTD3161F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 3.16K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73H2ATTD3161F
Res Thick Film 0805 3.16K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73H2ATTD3161F
Res Thick Film 0805 3.16K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0805 3.16K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 711891-RK73H2ATTD3161F 2019-RK73H2ATTD3161FDKR-ND 85AH1356 430-RK73H2ATTD3161F
Product Name Chip Resistor - Surface Mount - RK73H2ATTD3161F Chip Resistor - Surface Mount Res, 3K16, 1%, 0.25W, 0805 Rohs Compliant Koa Res Thick Film 0805 3.16K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details