KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD2211F

Description
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the 2A type, features a nominal resistance of 2K21 with a tolerance of 1% and a power rating of 0.25W. It is designed in a compact 0805 package size, making it suitable for applications where space is a constraint. The resistor is constructed using a metal glaze thick film, ensuring excellent heat and weather resistance, along with high stability and reliability due to its triple-layer electrode structure. It is compatible with both flow and reflow soldering processes and meets EU-RoHS compliance standards. The operating temperature range for this resistor is from -55°C to +125°C, with a rated terminal part temperature of 125°C. This product is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the 2A type, features a nominal resistance of 2K21 with a tolerance of 1% and a power rating of 0.25W. It is designed in a compact 0805 package size, making it suitable for applications where space is a constraint. The resistor is constructed using a metal glaze thick film, ensuring excellent heat and weather resistance, along with high stability and reliability due to its triple-layer electrode structure. It is compatible with both flow and reflow soldering processes and meets EU-RoHS compliance standards. The operating temperature range for this resistor is from -55°C to +125°C, with a rated terminal part temperature of 125°C. This product is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2211FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2211FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2211FDKR-ND
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2211FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2211FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2211FCT-ND
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2211FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2211FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2211FTR-ND
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2ATTD2211F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD2211F
Chip Resistor - Surface Mount RK73H2ATTD2211F
RES 2.21K OHM 1% 1/4W 0805

RES 2.21K OHM 1% 1/4W 0805

Supplier's Site Datasheet
Res, 2K21, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1265
Res, 2K21, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1265
RES, 2K21, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 2K21, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RK73H2ATTD2211FDKR-ND RK73H2ATTD2211F 85AH1265
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K21, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176767-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details