KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD19R1D

Description
19.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
19.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD19R1DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD19R1DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD19R1DTR-ND
19.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

19.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2ATTD19R1D - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD19R1D
Chip Resistor - Surface Mount RK73H2ATTD19R1D
RES 19.1 OHM 0.5% 1/4W 0805

RES 19.1 OHM 0.5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RK73H2ATTD19R1DTR-ND RK73H2ATTD19R1D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers