17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 17.4K OHM 1% 1/4W 0805
RES 17.4K OHM 1% 1/4W 0805
RES, 17K4, 1%, 0.25W, 0805 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H2ATTD1742FDKR-ND | RK73H2ATTD1742F | RK73H2ATTD1742F | 85AH1196 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 17K4, 1%, 0.25W, 0805 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |