KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD1370F

Description
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1370FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1370FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1370FDKR-ND
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

137 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1370FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1370FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1370FCT-ND
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

137 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1370FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1370FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1370FTR-ND
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

137 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 137 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R - 430-RK73H2ATTD1370F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 137 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R
430-RK73H2ATTD1370F
Res Thick Film 0805 137 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R 430-RK73H2ATTD1370F
Res Thick Film 0805 137 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0805 137 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2ATTD1370FDKR-ND 430-RK73H2ATTD1370F
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 137 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers