KOA Speer Electronics, Inc. Res, 12R, 1%, 0.25W, 0805 Rohs Compliant Koa RK73H2ATTD12R0F.

Description
RES, 12R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES
Description
RES, 12R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the 12Ω, 1%, 0.25W variant in the 0805 package size, is designed for precision applications. It features a metal glaze thick film construction that ensures excellent heat and weather resistance, contributing to high stability and reliability. This resistor is compatible with various automatic mounters and suitable for both flow and reflow soldering processes. It meets EU-RoHS requirements and is AEC-Q200 qualified, making it suitable for automotive applications. The operating temperature range is from -55°C to +125°C, with a maximum working voltage determined by the power rating and resistance value. The resistor is available in a tape and reel format, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the 12Ω, 1%, 0.25W variant in the 0805 package size, is designed for precision applications. It features a metal glaze thick film construction that ensures excellent heat and weather resistance, contributing to high stability and reliability. This resistor is compatible with various automatic mounters and suitable for both flow and reflow soldering processes. It meets EU-RoHS requirements and is AEC-Q200 qualified, making it suitable for automotive applications. The operating temperature range is from -55°C to +125°C, with a maximum working voltage determined by the power rating and resistance value. The resistor is available in a tape and reel format, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1109
Res, 12R, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1109
RES, 12R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 12R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH1109
Product Name Res, 12R, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details