RES 4.7 OHM 1% 1/8W 0603
RES 4.7 OHM 1% 1/8W 0603
RES 4.7 OHM 1% 1/8W 0603
RESISTOR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H1JTTDD4R70FCT-ND | RK73H1JTTDD4R70F |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 4.7 ohms | 4.7 ohms |