KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTDD1001F

Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTDD1001FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTDD1001FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTDD1001FTR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTDD1001FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTDD1001FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTDD1001FDKR-ND
RES 1K OHM 1% 1/8W 0603

RES 1K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTDD1001FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTDD1001FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTDD1001FCT-ND
RES 1K OHM 1% 1/8W 0603

RES 1K OHM 1% 1/8W 0603

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130415-RK73H1JTTDD1001F
Resistors - Chip Resistor - Surface Mount 1130415-RK73H1JTTDD1001F
Win Source Part Number: 1130415-RK73H1JTTDD1 001F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1JTTDD1001 FTR Base Product Number: RK73H1J

Win Source Part Number: 1130415-RK73H1JTTDD1001F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1JTTDD1001FTR
Base Product Number: RK73H1J

Buy Now Datasheet
Thick Film Resistors 1/10watts 1Kohms 1% - 430-RK73H1JTTDD1001F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/10watts 1Kohms 1%
430-RK73H1JTTDD1001F
Thick Film Resistors 1/10watts 1Kohms 1% 430-RK73H1JTTDD1001F
Thick Film Resistors 1/10watts 1Kohms 1%

Thick Film Resistors 1/10watts 1Kohms 1%

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H1JTTDD1001FTR-ND 1130415-RK73H1JTTDD1001F 430-RK73H1JTTDD1001F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors 1/10watts 1Kohms 1%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers