9.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 9.1M OHM 1% 1/10W 0603
KOA SPEER ELECTRONICS RK73H1JTTD9104F SMD Chip Resistor, Thick Film, 9.1 Mohm, 50 V, 0603 [1608 Metric], 100 mW,1%, RK73H Series
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73H1JTTD9104FTR-ND | RK73H1JTTD9104F | 430-RK73H1JTTD9104F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | KOA SPEER ELECTRONICS RK73H1JTTD9104F SMD Chip Resistor, Thick Film, 9.1 Mohm, 50 V, 0603 [1608 Metric], 100 mW,1%, RK73H Series |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |