KOA Speer Electronics, Inc. 82.5 OHM 8W Resistor RK73H1JTTD82R5F

Description
RES 82.5 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD82R5F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD82R5F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 82.5 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD82R5F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD82R5F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82.5 OHM 8W Resistor - 52-RK73H1JTTD82R5F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82.5 OHM 8W Resistor
52-RK73H1JTTD82R5F
82.5 OHM 8W Resistor 52-RK73H1JTTD82R5F
RES 82.5 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD82R5F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD82R5F can be used for catalog matching and distributor lookup.

RES 82.5 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD82R5F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD82R5F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD82R5F
932158-RK73H1JTTD82R5F
Chip Resistor - Surface Mount - RK73H1JTTD82R5F 932158-RK73H1JTTD82R5F
Manufacturer: KOA Speer Win Source Part Number: 932158-RK73H1JTTD82R 5F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD82R5F DKR, 2019-RK73H1JTTD82R5F CT, 2019-RK73H1JTTD82R5F TR

Manufacturer: KOA Speer
Win Source Part Number: 932158-RK73H1JTTD82R5F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JTTD82R5FDKR, 2019-RK73H1JTTD82R5FCT, 2019-RK73H1JTTD82R5FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD82R5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD82R5FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD82R5FDKR-ND
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD82R5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD82R5FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD82R5FTR-ND
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD82R5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD82R5FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD82R5FCT-ND
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 82R5, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0966
Res, 82R5, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0966
RES, 82R5, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 82R5, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73H1JTTD82R5F 932158-RK73H1JTTD82R5F 2019-RK73H1JTTD82R5FDKR-ND 85AH0966
Product Name 82.5 OHM 8W Resistor Chip Resistor - Surface Mount - RK73H1JTTD82R5F Chip Resistor - Surface Mount Res, 82R5, 1%, 0.125W, 0603 Rohs Compliant Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 82.5 ohms 82.5 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details