KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73H1JTTD80R6F

Description
Win Source Part Number: 1130315-RK73H1JTTD80 R6F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RK73H1JTTD 80R6F; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1JTTD80R6F TR,2019-RK73H1JTTD80 R6FCT,2019-RK73H1JTT D80R6FDKR Base Product Number: RK73H1J
Request a Quote Datasheet
Description
Win Source Part Number: 1130315-RK73H1JTTD80 R6F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RK73H1JTTD 80R6F; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1JTTD80R6F TR,2019-RK73H1JTTD80 R6FCT,2019-RK73H1JTT D80R6FDKR Base Product Number: RK73H1J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130315-RK73H1JTTD80R6F
Resistors - Chip Resistor - Surface Mount 1130315-RK73H1JTTD80R6F
Win Source Part Number: 1130315-RK73H1JTTD80 R6F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RK73H1JTTD 80R6F; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1JTTD80R6F TR,2019-RK73H1JTTD80 R6FCT,2019-RK73H1JTT D80R6FDKR Base Product Number: RK73H1J

Win Source Part Number: 1130315-RK73H1JTTD80R6F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 80.6 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RK73H1JTTD 80R6F;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1JTTD80R6FTR,2019-RK73H1JTTD80R6FCT,2019-RK73H1JTTD80R6FDKR
Base Product Number: RK73H1J

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD80R6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD80R6FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD80R6FDKR-ND
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD80R6FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD80R6FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD80R6FTR-ND
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD80R6FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD80R6FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD80R6FCT-ND
80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

80.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
80.6 OHM 8W Resistor - 52-RK73H1JTTD80R6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80.6 OHM 8W Resistor
52-RK73H1JTTD80R6F
80.6 OHM 8W Resistor 52-RK73H1JTTD80R6F
RES 80.6 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD80R6F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD80R6F can be used for catalog matching and distributor lookup.

RES 80.6 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD80R6F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD80R6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 80R6, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0961
Res, 80R6, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0961
RES, 80R6, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 80R6, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1130315-RK73H1JTTD80R6F 2019-RK73H1JTTD80R6FDKR-ND 52-RK73H1JTTD80R6F 85AH0961
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 80.6 OHM 8W Resistor Res, 80R6, 1%, 0.125W, 0603 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details