RES 750K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD7503F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD7503F can be used for catalog matching and distributor lookup.
750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 750K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
RES 750K OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RK73H1JTTD7503F | 2019-RK73H1JTTD7503FDKR-ND | 85AH0946 | RK73H1JTTD7503F |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount | Res, 750K, 1%, 0.1W, 0603 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | |
| Resistance Range | 750000 ohms | 750000 ohms | ||
| Operating DC Voltage | 75 volts | |||
| Operating AC Voltage | 75 volts |