KOA Speer Electronics, Inc. 10W Resistor RK73H1JTTD6802F

Description
RES 68K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD6802F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD6802F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD6802F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD6802F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-RK73H1JTTD6802F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 68K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD6802F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD6802F can be used for catalog matching and distributor lookup.

RES 68K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD6802F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD6802F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD6802FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD6802FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD6802FTR-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD6802FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD6802FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD6802FDKR-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD6802FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD6802FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD6802FCT-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6316834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6316834
Surface Mount Resistors 6316834
KOA RK73H1JTTD6802F

KOA RK73H1JTTD6802F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 52-RK73H1JTTD6802F 2019-RK73H1JTTD6802FTR-ND 6316834
Product Name 10W Resistor Chip Resistor - Surface Mount Surface Mount Resistors
Technology / Construction Thick Film Thick Film (Chip) Thick film
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Resistance Range 68000 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details