KOA Speer Electronics, Inc. 60.4 OHM 8W Resistor RK73H1JTTD60R4F

Description
RES 60.4 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD60R4F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD60R4F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 60.4 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD60R4F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD60R4F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60.4 OHM 8W Resistor - 52-RK73H1JTTD60R4F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60.4 OHM 8W Resistor
52-RK73H1JTTD60R4F
60.4 OHM 8W Resistor 52-RK73H1JTTD60R4F
RES 60.4 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD60R4F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD60R4F can be used for catalog matching and distributor lookup.

RES 60.4 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD60R4F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD60R4F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD60R4F
891870-RK73H1JTTD60R4F
Chip Resistor - Surface Mount - RK73H1JTTD60R4F 891870-RK73H1JTTD60R4F
Manufacturer: KOA Speer Win Source Part Number: 891870-RK73H1JTTD60R 4F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD60R4F CT, 2019-RK73H1JTTD60R4F TR, 2019-RK73H1JTTD60R4F DKR

Manufacturer: KOA Speer
Win Source Part Number: 891870-RK73H1JTTD60R4F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JTTD60R4FCT, 2019-RK73H1JTTD60R4FTR, 2019-RK73H1JTTD60R4FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD60R4FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD60R4FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD60R4FTR-ND
60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD60R4FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD60R4FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD60R4FDKR-ND
60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD60R4FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD60R4FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD60R4FCT-ND
60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 60R4, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0883
Res, 60R4, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0883
RES, 60R4, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 60R4, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RK73H1JTTD60R4F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD60R4F
Chip Resistor - Surface Mount RK73H1JTTD60R4F
RES 60.4 OHM 1% 1/8W 0603

RES 60.4 OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RK73H1JTTD60R4F 891870-RK73H1JTTD60R4F 2019-RK73H1JTTD60R4FTR-ND 85AH0883 RK73H1JTTD60R4F
Product Name 60.4 OHM 8W Resistor Chip Resistor - Surface Mount - RK73H1JTTD60R4F Chip Resistor - Surface Mount Res, 60R4, 1%, 0.125W, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details