KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD33R2F

Description
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD33R2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD33R2FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD33R2FCT-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD33R2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD33R2FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD33R2FDKR-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD33R2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD33R2FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD33R2FTR-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33R2, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0697
Res, 33R2, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0697
RES, 33R2, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 33R2, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD33R2F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD33R2F
Chip Resistor - Surface Mount RK73H1JTTD33R2F
RES 33.2 OHM 1% 1/8W 0603

RES 33.2 OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73H1JTTD33R2FCT-ND 85AH0697 RK73H1JTTD33R2F
Product Name Chip Resistor - Surface Mount Res, 33R2, 1%, 0.125W, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details