KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD2001F

Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2001FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2001FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2001FTR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2001FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2001FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2001FCT-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2001FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2001FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2001FDKR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73H1JTTD2001F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD2001F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD2001F can be used for catalog matching and distributor lookup.

RES 2K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD2001F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD2001F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6316468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6316468
Surface Mount Resistors 6316468
KOA RK73H1JTTD2001F

KOA RK73H1JTTD2001F

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD2001F
932145-RK73H1JTTD2001F
Chip Resistor - Surface Mount - RK73H1JTTD2001F 932145-RK73H1JTTD2001F
Manufacturer: KOA Speer Win Source Part Number: 932145-RK73H1JTTD200 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD2001F DKR, 2019-RK73H1JTTD2001F TR, 2019-RK73H1JTTD2001F CT

Manufacturer: KOA Speer
Win Source Part Number: 932145-RK73H1JTTD2001F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JTTD2001FDKR, 2019-RK73H1JTTD2001FTR, 2019-RK73H1JTTD2001FCT

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD2001F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD2001F
Chip Resistor - Surface Mount RK73H1JTTD2001F
RES 2K OHM 1% 1/10W 0603

RES 2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H1JTTD2001FTR-ND 52-RK73H1JTTD2001F 6316468 932145-RK73H1JTTD2001F RK73H1JTTD2001F
Product Name Chip Resistor - Surface Mount 10W Resistor Surface Mount Resistors Chip Resistor - Surface Mount - RK73H1JTTD2001F Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details