KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD1370F

Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1370FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1370FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1370FDKR-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1370FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1370FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1370FTR-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1370FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1370FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1370FCT-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD1370F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD1370F
Chip Resistor - Surface Mount RK73H1JTTD1370F
RES 137 OHM 1% 1/8W 0603

RES 137 OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res Thick Film 0603 137 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R - 430-RK73H1JTTD1370F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 137 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R
430-RK73H1JTTD1370F
Res Thick Film 0603 137 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R 430-RK73H1JTTD1370F
Res Thick Film 0603 137 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0603 137 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RK73H1JTTD1370FDKR-ND RK73H1JTTD1370F 430-RK73H1JTTD1370F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0603 137 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers