KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD1150F

Description
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1150FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1150FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1150FTR-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1150FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1150FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1150FCT-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1150FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1150FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1150FDKR-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors 1/10watts 115ohms 1% - 430-RK73H1JTTD1150F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/10watts 115ohms 1%
430-RK73H1JTTD1150F
Thick Film Resistors 1/10watts 115ohms 1% 430-RK73H1JTTD1150F
Thick Film Resistors 1/10watts 115ohms 1%

Thick Film Resistors 1/10watts 115ohms 1%

Supplier's Site
Res, 115R, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0421
Res, 115R, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0421
RES, 115R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 115R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H1JTTD1150FTR-ND 430-RK73H1JTTD1150F 85AH0421
Product Name Chip Resistor - Surface Mount Thick Film Resistors 1/10watts 115ohms 1% Res, 115R, 1%, 0.125W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details