KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JRTTD2200F

Description
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JRTTD2200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JRTTD2200FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JRTTD2200FTR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JRTTD2200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JRTTD2200FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JRTTD2200FDKR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JRTTD2200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JRTTD2200FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JRTTD2200FCT-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JRTTD2200F
932139-RK73H1JRTTD2200F
Chip Resistor - Surface Mount - RK73H1JRTTD2200F 932139-RK73H1JRTTD2200F
Manufacturer: KOA Speer Win Source Part Number: 932139-RK73H1JRTTD22 00F Series: RK73-RT Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JRTTD2200 FCT, 2019-RK73H1JRTTD2200 FDKR, 2019-RK73H1JRTTD2200 FTR

Manufacturer: KOA Speer
Win Source Part Number: 932139-RK73H1JRTTD2200F
Series: RK73-RT
Operating Temperature Range: -55°C ~ 155°C
Features: 220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JRTTD2200FCT, 2019-RK73H1JRTTD2200FDKR, 2019-RK73H1JRTTD2200FTR

Buy Now Datasheet
220 OHM 8W Resistor - 52-RK73H1JRTTD2200F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 8W Resistor
52-RK73H1JRTTD2200F
220 OHM 8W Resistor 52-RK73H1JRTTD2200F
RES 220 OHM 1% 1/8W 0603 Product overview: RK73H1JRTTD2200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JRTTD2200F can be used for catalog matching and distributor lookup.

RES 220 OHM 1% 1/8W 0603 Product overview: RK73H1JRTTD2200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JRTTD2200F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H1JRTTD2200F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H1JRTTD2200F
Resistors - Chip Resistor - Surface Mount RK73H1JRTTD2200F
RES 220 OHM 1% 1/8W 0603

RES 220 OHM 1% 1/8W 0603

Supplier's Site
Res, 220R, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0340
Res, 220R, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0340
RES, 220R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 220R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1JRTTD2200FTR-ND 932139-RK73H1JRTTD2200F 52-RK73H1JRTTD2200F RK73H1JRTTD2200F 85AH0340
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1JRTTD2200F 220 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 220R, 1%, 0.125W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric) 0603
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details