KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73H1HTTC8871F

Description
Win Source Part Number: 1098543-RK73H1HTTC88 71F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 8.87 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 1-2176074-9; ERJ-1GEF8871C; ERJ-1GNF8871C; MC0201L6F8871SE; ERJ-1GEF9311C; RC0201FR-078K2L; RC0201FR-079K1L; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC8871F DKR,2019-RK73H1HTTC8 871FCT,2019-RK73H1HT TC8871FTR Base Product Number: RK73H1H
Request a Quote Datasheet
Description
Win Source Part Number: 1098543-RK73H1HTTC88 71F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 8.87 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 1-2176074-9; ERJ-1GEF8871C; ERJ-1GNF8871C; MC0201L6F8871SE; ERJ-1GEF9311C; RC0201FR-078K2L; RC0201FR-079K1L; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC8871F DKR,2019-RK73H1HTTC8 871FCT,2019-RK73H1HT TC8871FTR Base Product Number: RK73H1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1098543-RK73H1HTTC8871F
Resistors - Chip Resistor - Surface Mount 1098543-RK73H1HTTC8871F
Win Source Part Number: 1098543-RK73H1HTTC88 71F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 8.87 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 1-2176074-9; ERJ-1GEF8871C; ERJ-1GNF8871C; MC0201L6F8871SE; ERJ-1GEF9311C; RC0201FR-078K2L; RC0201FR-079K1L; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC8871F DKR,2019-RK73H1HTTC8 871FCT,2019-RK73H1HT TC8871FTR Base Product Number: RK73H1H

Win Source Part Number: 1098543-RK73H1HTTC8871F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 8.87 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): 1-2176074-9; ERJ-1GEF8871C; ERJ-1GNF8871C; MC0201L6F8871SE; ERJ-1GEF9311C; RC0201FR-078K2L; RC0201FR-079K1L;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1HTTC8871FDKR,2019-RK73H1HTTC8871FCT,2019-RK73H1HTTC8871FTR
Base Product Number: RK73H1H

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC8871FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC8871FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC8871FTR-ND
8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC8871FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC8871FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC8871FCT-ND
8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC8871FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC8871FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC8871FDKR-ND
8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1098543-RK73H1HTTC8871F 2019-RK73H1HTTC8871FTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details