KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC5492F

Description
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5492FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5492FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5492FTR-ND
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5492FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5492FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5492FDKR-ND
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC5492FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC5492FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC5492FCT-ND
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 54K9, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0273
Res, 54K9, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0273
RES, 54K9, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 54K9, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RK73H1HTTC5492FTR-ND 85AH0273
Product Name Chip Resistor - Surface Mount Res, 54K9, 1%, 0.05W, 0201 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details