KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1HTTC3921F

Description
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1HTTC3921FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC3921FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC3921FCT-ND
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC3921FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC3921FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC3921FTR-ND
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC3921FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC3921FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC3921FDKR-ND
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
20W Resistor - 52-RK73H1HTTC3921F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.92K OHM 1% 1/20W 0201 Product overview: RK73H1HTTC3921F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC3921F can be used for catalog matching and distributor lookup.

RES 3.92K OHM 1% 1/20W 0201 Product overview: RK73H1HTTC3921F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC3921F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1140791-RK73H1HTTC3921F
Resistors - Chip Resistor - Surface Mount 1140791-RK73H1HTTC3921F
Win Source Part Number: 1140791-RK73H1HTTC39 21F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 3.92 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC3921F CT,2019-RK73H1HTTC39 21FDKR,2019-RK73H1HT TC3921FTR Base Product Number: RK73H1H

Win Source Part Number: 1140791-RK73H1HTTC3921F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.92 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1HTTC3921FCT,2019-RK73H1HTTC3921FDKR,2019-RK73H1HTTC3921FTR
Base Product Number: RK73H1H

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H1HTTC3921F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H1HTTC3921F
Resistors - Chip Resistor - Surface Mount RK73H1HTTC3921F
RES 3.92K OHM 1% 1/20W 0201

RES 3.92K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1HTTC3921FCT-ND 52-RK73H1HTTC3921F 1140791-RK73H1HTTC3921F RK73H1HTTC3921F
Product Name Chip Resistor - Surface Mount 20W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric) 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details