KOA Speer Electronics, Inc. 20W Resistor RK73H1HTTC1005F

Description
RES 10M OHM 1% 1/20W 0201 Product overview: RK73H1HTTC1005F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC1005F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10M OHM 1% 1/20W 0201 Product overview: RK73H1HTTC1005F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC1005F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Resistor - 52-RK73H1HTTC1005F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10M OHM 1% 1/20W 0201 Product overview: RK73H1HTTC1005F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC1005F can be used for catalog matching and distributor lookup.

RES 10M OHM 1% 1/20W 0201 Product overview: RK73H1HTTC1005F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1HTTC1005F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1005FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1005FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1005FCT-ND
10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1005FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1005FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1005FTR-ND
10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1005FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1005FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1005FDKR-ND
10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1201416-RK73H1HTTC1005F
Resistors - Chip Resistor - Surface Mount 1201416-RK73H1HTTC1005F
Win Source Part Number: 1201416-RK73H1HTTC10 05F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC1005F CT,2019-RK73H1HTTC10 05FTR,2019-RK73H1HTT C1005FDKR Base Product Number: RK73H1H

Win Source Part Number: 1201416-RK73H1HTTC1005F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1HTTC1005FCT,2019-RK73H1HTTC1005FTR,2019-RK73H1HTTC1005FDKR
Base Product Number: RK73H1H

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1HTTC1005F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1HTTC1005F
Chip Resistor - Surface Mount RK73H1HTTC1005F
RES 10M OHM 1% 1/20W 0201

RES 10M OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 10M, 1%, 0.05W, 0201 Rohs Compliant Koa - 85AH0110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.05W, 0201 Rohs Compliant Koa
85AH0110
Res, 10M, 1%, 0.05W, 0201 Rohs Compliant Koa 85AH0110
RES, 10M, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 10M, 1%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film 0201 10M Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R - 430-RK73H1HTTC1005F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 10M Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R
430-RK73H1HTTC1005F
Res Thick Film 0201 10M Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R 430-RK73H1HTTC1005F
Res Thick Film 0201 10M Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R

Res Thick Film 0201 10M Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RK73H1HTTC1005F 2019-RK73H1HTTC1005FCT-ND 1201416-RK73H1HTTC1005F RK73H1HTTC1005F 85AH0110 430-RK73H1HTTC1005F
Product Name 20W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10M, 1%, 0.05W, 0201 Rohs Compliant Koa Res Thick Film 0201 10M Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 1.00E7 ohms 0.0100 ohms 1.00E7 ohms 1.00E7 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details