KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP5490F

Description
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5490FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5490FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5490FDKR-ND
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5490FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5490FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5490FCT-ND
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP5490FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP5490FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP5490FTR-ND
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP5490F
932130-RK73H1ETTP5490F
Chip Resistor - Surface Mount - RK73H1ETTP5490F 932130-RK73H1ETTP5490F
Manufacturer: KOA Speer Win Source Part Number: 932130-RK73H1ETTP549 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP5490F DKR, 2019-RK73H1ETTP5490F TR, 2019-RK73H1ETTP5490F CT

Manufacturer: KOA Speer
Win Source Part Number: 932130-RK73H1ETTP5490F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP5490FDKR, 2019-RK73H1ETTP5490FTR, 2019-RK73H1ETTP5490FCT

Buy Now Datasheet
549 OHM 10W Resistor - 52-RK73H1ETTP5490F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
549 OHM 10W Resistor
52-RK73H1ETTP5490F
549 OHM 10W Resistor 52-RK73H1ETTP5490F
RES 549 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP5490F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP5490F can be used for catalog matching and distributor lookup.

RES 549 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP5490F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP5490F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 549R, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9953
Res, 549R, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9953
RES, 549R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 549R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1ETTP5490FDKR-ND 932130-RK73H1ETTP5490F 52-RK73H1ETTP5490F 84AH9953
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1ETTP5490F 549 OHM 10W Resistor Res, 549R, 1%, 0.1W, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614881-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details