KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP47R5F

Description
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP47R5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP47R5FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP47R5FTR-ND
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP47R5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP47R5FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP47R5FDKR-ND
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP47R5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP47R5FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP47R5FCT-ND
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47R5, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9904
Res, 47R5, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9904
RES, 47R5, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 47R5, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP47R5F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP47R5F
Chip Resistor - Surface Mount RK73H1ETTP47R5F
RES 47.5 OHM 1% 1/10W 0402

RES 47.5 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Thick Film Resistors 1/16watt 47.5ohms 1% - 430-RK73H1ETTP47R5F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/16watt 47.5ohms 1%
430-RK73H1ETTP47R5F
Thick Film Resistors 1/16watt 47.5ohms 1% 430-RK73H1ETTP47R5F
Thick Film Resistors 1/16watt 47.5ohms 1%

Thick Film Resistors 1/16watt 47.5ohms 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73H1ETTP47R5FTR-ND 84AH9904 RK73H1ETTP47R5F 430-RK73H1ETTP47R5F
Product Name Chip Resistor - Surface Mount Res, 47R5, 1%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount Thick Film Resistors 1/16watt 47.5ohms 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers