The Res, 41K2, 1%, 0.1W, 0402 is a precision thick film chip resistor from Koa, designed for high stability and reliability. It features a nominal resistance of 41.2 kΩ with a tolerance of ±1% and a power rating of 0.1W. The component is suitable for both flow and reflow soldering processes and is compliant with EU-RoHS regulations, ensuring it meets environmental standards. The resistor operates effectively within a temperature range of -55°C to +125°C, making it versatile for various applications. Its small size and lightweight design facilitate integration into compact electronic devices. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications.
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 41K2, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
RES 41.2K OHM 1% 1/10W 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1ETTP4122FTR-ND | 84AH9871 | RK73H1ETTP4122F |
| Product Name | Chip Resistor - Surface Mount | Res, 41K2, 1%, 0.1W, 0402 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |