KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP3300F

Description
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP3300FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP3300FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP3300FDKR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP3300FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP3300FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP3300FCT-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP3300FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP3300FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP3300FTR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP3300F
932108-RK73H1ETTP3300F
Chip Resistor - Surface Mount - RK73H1ETTP3300F 932108-RK73H1ETTP3300F
Manufacturer: KOA Speer Win Source Part Number: 932108-RK73H1ETTP330 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73H1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP3300F DKR, 2019-RK73H1ETTP3300F TR, 2019-RK73H1ETTP3300F CT

Manufacturer: KOA Speer
Win Source Part Number: 932108-RK73H1ETTP3300F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP3300FDKR, 2019-RK73H1ETTP3300FTR, 2019-RK73H1ETTP3300FCT

Buy Now Datasheet
330 OHM 10W Resistor - 52-RK73H1ETTP3300F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 10W Resistor
52-RK73H1ETTP3300F
330 OHM 10W Resistor 52-RK73H1ETTP3300F
RES 330 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP3300F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP3300F can be used for catalog matching and distributor lookup.

RES 330 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP3300F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP3300F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6317972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6317972
Surface Mount Resistors 6317972
KOA RK73H1ETTP3300F

KOA RK73H1ETTP3300F

Supplier's Site
Res, 330R, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9801
Res, 330R, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9801
RES, 330R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP3300F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP3300F
Chip Resistor - Surface Mount RK73H1ETTP3300F
RES 330 OHM 1% 1/10W 0402

RES 330 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H1ETTP3300FDKR-ND 932108-RK73H1ETTP3300F 52-RK73H1ETTP3300F 6317972 84AH9801 RK73H1ETTP3300F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1ETTP3300F 330 OHM 10W Resistor Surface Mount Resistors Res, 330R, 1%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details