RES 240 OHM 1% 1/10W 0402 Product overview: RK73H1ETTP2400F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP2400F can be used for catalog matching and distributor lookup.
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 240R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
RES 240 OHM 1% 1/10W 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RK73H1ETTP2400F | 2019-RK73H1ETTP2400FDKR-ND | 84AH9718 | RK73H1ETTP2400F |
| Product Name | 240 OHM 10W Resistor | Chip Resistor - Surface Mount | Res, 240R, 1%, 0.1W, 0402 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | 0402 | |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Operating DC Voltage | 75 volts |