15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 15K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1502F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1502F can be used for catalog matching and distributor lookup.
RES, 15K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES
RES 15K OHM 1% 1/10W 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1ETTP1502FTR-ND | 52-RK73H1ETTP1502F | 6318379 | 84AH9598 | RK73H1ETTP1502F |
| Product Name | Chip Resistor - Surface Mount | 10W Resistor | Surface Mount Resistors | Res, 15K, 1%, 0.1W, 0402 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |