KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP1213F

Description
121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1213FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1213FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1213FTR-ND
121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1213FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1213FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1213FCT-ND
121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1213FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1213FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1213FDKR-ND
121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 121K, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9555
Res, 121K, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9555
RES, 121K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 121K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP1213F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP1213F
Chip Resistor - Surface Mount RK73H1ETTP1213F
RES 121K OHM 1% 1/10W 0402

RES 121K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73H1ETTP1213FTR-ND 84AH9555 RK73H1ETTP1213F
Product Name Chip Resistor - Surface Mount Res, 121K, 1%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details