KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ETTP1201F

Description
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1201FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1201FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1201FCT-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1201FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1201FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1201FDKR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1201FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1201FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1201FTR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6318111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6318111
Surface Mount Resistors 6318111
KOA RK73H1ETTP1201F

KOA RK73H1ETTP1201F

Supplier's Site
Thick Film Resistors - SMD 1/16watt 1.2Kohms 1% - 430-RK73H1ETTP1201F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/16watt 1.2Kohms 1%
430-RK73H1ETTP1201F
Thick Film Resistors - SMD 1/16watt 1.2Kohms 1% 430-RK73H1ETTP1201F
Thick Film Resistors - SMD 1/16watt 1.2Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - RK73H1ETTP1201F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP1201F
Chip Resistor - Surface Mount RK73H1ETTP1201F
RES 1.2K OHM 1% 1/10W 0402

RES 1.2K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 1K2, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9548
Res, 1K2, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9548
RES, 1K2, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 1K2, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73H1ETTP1201FCT-ND 6318111 430-RK73H1ETTP1201F RK73H1ETTP1201F 84AH9548
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 1.2Kohms 1% Chip Resistor - Surface Mount Res, 1K2, 1%, 0.1W, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details