KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1ETTP1002F RK73H1ETTP1002F

Description
Manufacturer: KOA Speer Win Source Part Number: 846381-RK73H1ETTP100 2F Series: RK73H Features: 10 kOhms Chip Resistor Package: Reel - TR Family Name: RK73H1E Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP1002F TR, 2019-RK73H1ETTP1002F CT, 2019-RK73H1ETTP1002F DKR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 846381-RK73H1ETTP100 2F Series: RK73H Features: 10 kOhms Chip Resistor Package: Reel - TR Family Name: RK73H1E Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP1002F TR, 2019-RK73H1ETTP1002F CT, 2019-RK73H1ETTP1002F DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ETTP1002F
846381-RK73H1ETTP1002F
Chip Resistor - Surface Mount - RK73H1ETTP1002F 846381-RK73H1ETTP1002F
Manufacturer: KOA Speer Win Source Part Number: 846381-RK73H1ETTP100 2F Series: RK73H Features: 10 kOhms Chip Resistor Package: Reel - TR Family Name: RK73H1E Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1ETTP1002F TR, 2019-RK73H1ETTP1002F CT, 2019-RK73H1ETTP1002F DKR

Manufacturer: KOA Speer
Win Source Part Number: 846381-RK73H1ETTP1002F
Series: RK73H
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Family Name: RK73H1E
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1ETTP1002FTR, 2019-RK73H1ETTP1002FCT, 2019-RK73H1ETTP1002FDKR

Buy Now Datasheet
10W Resistor - 52-RK73H1ETTP1002F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1002F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1002F can be used for catalog matching and distributor lookup.

RES 10K OHM 1% 1/10W 0402 Product overview: RK73H1ETTP1002F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ETTP1002F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6318335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6318335
Surface Mount Resistors 6318335
KOA RK73H1ETTP1002F

KOA RK73H1ETTP1002F

Supplier's Site
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1002FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1002FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1002FTR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1002FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1002FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1002FDKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1002FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ETTP1002FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ETTP1002FCT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1ETTP1002F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ETTP1002F
Chip Resistor - Surface Mount RK73H1ETTP1002F
RES 10K OHM 1% 1/10W 0402

RES 10K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, 0402 Rohs Compliant Koa - 84AH9508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0402 Rohs Compliant Koa
84AH9508
Res, 10K, 1%, 0.1W, 0402 Rohs Compliant Koa 84AH9508
RES, 10K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 10K, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 846381-RK73H1ETTP1002F 52-RK73H1ETTP1002F 6318335 2019-RK73H1ETTP1002FTR-ND RK73H1ETTP1002F 84AH9508
Product Name Chip Resistor - Surface Mount - RK73H1ETTP1002F 10W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, 0402 Rohs Compliant Koa
Technology / Construction Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402
Resistance Range 10000 ohms 10000 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details