KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1ET2003F RK73H1ET2003F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130318-RK73H1ET2003 F Voltage Rating: 75 V Length: 1 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 200 kΩ Power Rating: 63 mW Width: 500 µm Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130318-RK73H1ET2003 F Voltage Rating: 75 V Length: 1 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 200 kΩ Power Rating: 63 mW Width: 500 µm Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H1ET2003F - 1130318-RK73H1ET2003F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1ET2003F
1130318-RK73H1ET2003F
Chip Resistor - Surface Mount - RK73H1ET2003F 1130318-RK73H1ET2003F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130318-RK73H1ET2003 F Voltage Rating: 75 V Length: 1 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 200 kΩ Power Rating: 63 mW Width: 500 µm Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130318-RK73H1ET2003F
Voltage Rating: 75 V
Length: 1 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 350 µm
Resistance: 200 kΩ
Power Rating: 63 mW
Width: 500 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now
Product overview: RK73H1ET2003F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ET2003F can be used for catalog matching and distributor lookup.

Product overview: RK73H1ET2003F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1ET2003F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1130318-RK73H1ET2003F 52-RK73H1ET2003F
Product Name Chip Resistor - Surface Mount - RK73H1ET2003F Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers