KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73G2BTTD4752F RK73G2BTTD4752F

Description
Manufacturer: KOA Speer Win Source Part Number: 756047-RK73G2BTTD475 2F Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 1344+Rohs Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 756047-RK73G2BTTD475 2F Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 1344+Rohs Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73G2BTTD4752F
756047-RK73G2BTTD4752F
Chip Resistor - Surface Mount - RK73G2BTTD4752F 756047-RK73G2BTTD4752F
Manufacturer: KOA Speer Win Source Part Number: 756047-RK73G2BTTD475 2F Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 1344+Rohs Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 756047-RK73G2BTTD4752F
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 1344+Rohs
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
RESISTOR THICK FILM 1206 Product overview: RK73G2BTTD4752F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73G2BTTD4752F can be used for catalog matching and distributor lookup.

RESISTOR THICK FILM 1206 Product overview: RK73G2BTTD4752F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73G2BTTD4752F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73G2BTTD4752FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G2BTTD4752FTR-ND
Chip Resistor - Surface Mount 2019-RK73G2BTTD4752FTR-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 756047-RK73G2BTTD4752F 52-RK73G2BTTD4752F 2019-RK73G2BTTD4752FTR-ND
Product Name Chip Resistor - Surface Mount - RK73G2BTTD4752F Resistor Chip Resistor - Surface Mount
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 47500 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details