KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73G1HTTC3300F

Description
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73G1HTTC3300F is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 330 ohms with a tolerance of ±1%. It is constructed using a metal-glaze thick film technology, providing high precision with a temperature coefficient of resistance (TCR) of ±50 ppm/°C. The resistor is rated for a power dissipation of 0.05W and is suitable for operation within an ambient temperature range of -55°C to +155°C. This component is designed for compatibility with both flow and reflow soldering processes and meets EU RoHS requirements for lead-free terminations. It has been tested according to AEC-Q200 standards, making it suitable for automotive applications. The RK73G series offers a variety of resistance values and is available in standard E-24 and E-96 series. The resistor's dimensions conform to the 0201 inch size code, making it compact for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The RK73G1HTTC3300F is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 330 ohms with a tolerance of ±1%. It is constructed using a metal-glaze thick film technology, providing high precision with a temperature coefficient of resistance (TCR) of ±50 ppm/°C. The resistor is rated for a power dissipation of 0.05W and is suitable for operation within an ambient temperature range of -55°C to +155°C. This component is designed for compatibility with both flow and reflow soldering processes and meets EU RoHS requirements for lead-free terminations. It has been tested according to AEC-Q200 standards, making it suitable for automotive applications. The RK73G series offers a variety of resistance values and is available in standard E-24 and E-96 series. The resistor's dimensions conform to the 0201 inch size code, making it compact for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73G1HTTC3300FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1HTTC3300FTR-ND
Chip Resistor - Surface Mount 2019-RK73G1HTTC3300FTR-ND
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73G1HTTC3300F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73G1HTTC3300F
Chip Resistor - Surface Mount RK73G1HTTC3300F
RES 330 OHM 1% 1/20W 0201

RES 330 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73G1HTTC3300FTR-ND RK73G1HTTC3300F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details