The RK73G1HTTC1103D is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision applications. It features a resistance value of 110 kΩ with a tolerance of ±0.5% and a temperature coefficient of resistance (TCR) of ±50 ppm/°C. The resistor is constructed using a metal-glaze thick film technology, suitable for both flow and reflow soldering processes. This component has a power rating of 0.05W and operates effectively within an ambient temperature range of -55°C to +155°C. It is AEC-Q200 tested, making it suitable for automotive applications. The resistor meets EU RoHS requirements, ensuring compliance with environmental regulations. The RK73G series is available in various resistance values ranging from 10Ω to 1MΩ, making it versatile for different circuit designs.
110 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
RES 110K OHM 0.5% 1/20W 0201
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73G1HTTC1103DTR-ND | RK73G1HTTC1103D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |